Magnet Kingdom Neodymium Disk EA-0122

Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.375 inch Thickness: 0.200 inch Grade: 35 MGOe: 35 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.
Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.375 inch Thickness: 0.200 inch Grade: 35 MGOe: 35 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Disk - EA-0122 - Magnet Kingdom
Medford, NY, USA
Neodymium Disk
EA-0122
Neodymium Disk EA-0122
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.375 inch Thickness: 0.200 inch Grade: 35 MGOe: 35 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Specifications:

Material: Neodymium

Shape: Disk

Finish: Nickel

Outer Diameter: 0.375 inch

Thickness: 0.200 inch

Grade: 35

MGOe: 35

Machineable: No

Impact Resistance: Moderate

Weight: 0.01 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number EA-0122
Product Name Neodymium Disk
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 35
Geometry Disk
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnetic Receptive Sheeting - Ferrosheet™ - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
Features Coating
Geometry Sheet/Slab
View Details
Neodymium Magnets - 2192241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 12.41 lbs (5.63 kg)
Width 0.3937 inch (10 mm)
View Details