Magnet Kingdom Neodymium Disk EA-0120

Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.120 inch Thickness: 0.060 inch Grade: 35 MGOe: 35 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.
Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.120 inch Thickness: 0.060 inch Grade: 35 MGOe: 35 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Disk - EA-0120 - Magnet Kingdom
Medford, NY, USA
Neodymium Disk
EA-0120
Neodymium Disk EA-0120
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.120 inch Thickness: 0.060 inch Grade: 35 MGOe: 35 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Specifications:

Material: Neodymium

Shape: Disk

Finish: Nickel

Outer Diameter: 0.120 inch

Thickness: 0.060 inch

Grade: 35

MGOe: 35

Machineable: No

Impact Resistance: Moderate

Weight: 0.01 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number EA-0120
Product Name Neodymium Disk
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 35
Geometry Disk
Unlock Full Specs
to access all available technical data

Similar Products

L Type Laminated Rare Earth Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method Laminated
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details