Magnet Kingdom Ceramic Block EA-0103

Description
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.635 inch Length: 8.750 inches Thickness: 0.375 inch Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.
Description
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.635 inch Length: 8.750 inches Thickness: 0.375 inch Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Block - EA-0103 - Magnet Kingdom
Medford, NY, USA
Ceramic Block
EA-0103
Ceramic Block EA-0103
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.635 inch Length: 8.750 inches Thickness: 0.375 inch Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Specifications:

Material: Ceramic

Shape: Block

Finish: Ground

Width: 0.635 inch

Length: 8.750 inches

Thickness: 0.375 inch

Machineable: No

Impact Resistance: Moderate

Weight: 0.01 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number EA-0103
Product Name Ceramic Block
Industrial Magnets Individual Magnets
Material Ferrite
Geometry Block / Bar
Width 0.6350 inch (16.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Neodymium Magnets - 2192230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 3.11 lbs (1.41 kg)
Width 0.3543 inch (9 mm)
View Details