Magnet Kingdom Ceramic Block EA-0102

Description
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.628 inch Length: 1.625 inches Thickness: 0.369 inch Grade: 8 MGOe: 3.5 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.
Description
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.628 inch Length: 1.625 inches Thickness: 0.369 inch Grade: 8 MGOe: 3.5 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Block - EA-0102 - Magnet Kingdom
Medford, NY, USA
Ceramic Block
EA-0102
Ceramic Block EA-0102
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.628 inch Length: 1.625 inches Thickness: 0.369 inch Grade: 8 MGOe: 3.5 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Specifications:

Material: Ceramic

Shape: Block

Finish: Ground

Width: 0.628 inch

Length: 1.625 inches

Thickness: 0.369 inch

Grade: 8

MGOe: 3.5

Machineable: No

Impact Resistance: Moderate

Weight: 0.01 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number EA-0102
Product Name Ceramic Block
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 8
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details
Rare Earth Magnet - NdFeB - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Neodymium Iron Boron
Manufacturing Method Sintering or Bonding
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details