Magnet Kingdom Ceramic Arc CM-0608

Description
Specifications: Material: Ceramic Shape: Arc Finish: Ground Width: 0.787 inch Length: 1.000 inch Thickness: 0.079 inch Mounting: N/A Grade: 5 MGOe: 3.04 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.011 lb.
Description
Specifications: Material: Ceramic Shape: Arc Finish: Ground Width: 0.787 inch Length: 1.000 inch Thickness: 0.079 inch Mounting: N/A Grade: 5 MGOe: 3.04 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.011 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Arc - CM-0608 - Magnet Kingdom
Medford, NY, USA
Ceramic Arc
CM-0608
Ceramic Arc CM-0608
Specifications: Material: Ceramic Shape: Arc Finish: Ground Width: 0.787 inch Length: 1.000 inch Thickness: 0.079 inch Mounting: N/A Grade: 5 MGOe: 3.04 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.011 lb.

Specifications:

Material: Ceramic

Shape: Arc

Finish: Ground

Width: 0.787 inch

Length: 1.000 inch

Thickness: 0.079 inch

Mounting: N/A

Grade: 5

MGOe: 3.04

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.011 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CM-0608
Product Name Ceramic Arc
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 5
Operating Temperature 572 F (300 C)
Geometry Arc
Unlock Full Specs
to access all available technical data

Similar Products

Grain Boundary Diffusion Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Soft Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Soft Magnets
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details