Magnet Kingdom Ceramic Disk CM-0541

Description
Specifications: Material: Ceramic Shape: Disk Finish: Ground Outer Diameter: 0.710 inch Thickness: 0.240 inch Mounting: N/A Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.02 lb.
Description
Specifications: Material: Ceramic Shape: Disk Finish: Ground Outer Diameter: 0.710 inch Thickness: 0.240 inch Mounting: N/A Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.02 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Disk - CM-0541 - Magnet Kingdom
Medford, NY, USA
Ceramic Disk
CM-0541
Ceramic Disk CM-0541
Specifications: Material: Ceramic Shape: Disk Finish: Ground Outer Diameter: 0.710 inch Thickness: 0.240 inch Mounting: N/A Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.02 lb.

Specifications:

Material: Ceramic

Shape: Disk

Finish: Ground

Outer Diameter: 0.710 inch

Thickness: 0.240 inch

Mounting: N/A

Grade: 8

MGOe: 3.5

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.02 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CM-0541
Product Name Ceramic Disk
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 8
Operating Temperature 572 F (300 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
Neodymium Magnets - 2192230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 3.11 lbs (1.41 kg)
Width 0.3543 inch (9 mm)
View Details