Specifications:
Material: Ceramic
Shape: Ring
Finish: Ground
Outer Diameter: 0.500 inch
Inner Diameter: 0.180 inch
Thickness: 0.180 inch
Mounting: N/A
Grade: 1
MGOe: 1.05
Machineable: No
Maximum Operating Temperature: 300 °C
Impact Resistance: Moderate
Weight: 0.01 lb.
| Magnet Kingdom | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | CM-0487 |
| Product Name | Ceramic Ring |
| Industrial Magnets | Individual Magnets |
| Material | Ferrite |
| Magnet Grade | 1 |
| Operating Temperature | 572 F (300 C) |
| Geometry | Round / Ring / Disc |