Magnet Kingdom Ceramic Block CM-0482

Description
Specifications: Material: Ceramic Shape: Block Finish: As Sintered Width: 0.472 inch Length: 1.530 inches Thickness: 0.334 inch Mounting: N/A Grade: 5 MGOe: 3.04 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.04 lb.
Description
Specifications: Material: Ceramic Shape: Block Finish: As Sintered Width: 0.472 inch Length: 1.530 inches Thickness: 0.334 inch Mounting: N/A Grade: 5 MGOe: 3.04 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.04 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Block - CM-0482 - Magnet Kingdom
Medford, NY, USA
Ceramic Block
CM-0482
Ceramic Block CM-0482
Specifications: Material: Ceramic Shape: Block Finish: As Sintered Width: 0.472 inch Length: 1.530 inches Thickness: 0.334 inch Mounting: N/A Grade: 5 MGOe: 3.04 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.04 lb.

Specifications:

Material: Ceramic

Shape: Block

Finish: As Sintered

Width: 0.472 inch

Length: 1.530 inches

Thickness: 0.334 inch

Mounting: N/A

Grade: 5

MGOe: 3.04

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.04 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CM-0482
Product Name Ceramic Block
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 5
Operating Temperature 572 F (300 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Grain Boundary Diffusion Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Magnets - 107894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 66.37 lbs (30.1 kg)
Geometry Pot
Width 1.85 inch (47 mm)
View Details