Magnet Kingdom Ceramic Block CM-0478

Description
Specifications: Material: Ceramic Shape: Block Finish: As Sintered Width: 0.433 inch Length: 2.205 inches Thickness: 0.275 inch Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.1 lb.
Description
Specifications: Material: Ceramic Shape: Block Finish: As Sintered Width: 0.433 inch Length: 2.205 inches Thickness: 0.275 inch Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.1 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Block - CM-0478 - Magnet Kingdom
Medford, NY, USA
Ceramic Block
CM-0478
Ceramic Block CM-0478
Specifications: Material: Ceramic Shape: Block Finish: As Sintered Width: 0.433 inch Length: 2.205 inches Thickness: 0.275 inch Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.1 lb.

Specifications:

Material: Ceramic

Shape: Block

Finish: As Sintered

Width: 0.433 inch

Length: 2.205 inches

Thickness: 0.275 inch

Grade: 1

MGOe: 1.05

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.1 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CM-0478
Product Name Ceramic Block
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 1
Operating Temperature 572 F (300 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details
SmCo Magnet - SmCo - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details