Magnet Kingdom Ceramic Block CM-0328

Description
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.500 inch Length: 0.750 inches Thickness: 0.250 inch Mounting: N/A Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.015 lb.
Description
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.500 inch Length: 0.750 inches Thickness: 0.250 inch Mounting: N/A Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.015 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Block - CM-0328 - Magnet Kingdom
Medford, NY, USA
Ceramic Block
CM-0328
Ceramic Block CM-0328
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.500 inch Length: 0.750 inches Thickness: 0.250 inch Mounting: N/A Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.015 lb.

Specifications:

Material: Ceramic

Shape: Block

Finish: Ground

Width: 0.500 inch

Length: 0.750 inches

Thickness: 0.250 inch

Mounting: N/A

Grade: 8

MGOe: 3.5

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.015 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CM-0328
Product Name Ceramic Block
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 8
Operating Temperature 572 F (300 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Magnets - 107914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.82 lbs (4 kg)
Geometry Block / Bar; Block
Width 0.7874 inch (20 mm)
View Details