Magnet Kingdom Ceramic Arc CM-0324

Description
Specifications: Material: Ceramic Shape: Arc Finish: Ground Width: 0.312 inch Length: 1.375 inches Thickness: 0.250 inch Mounting: N/A Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.05 lb.
Description
Specifications: Material: Ceramic Shape: Arc Finish: Ground Width: 0.312 inch Length: 1.375 inches Thickness: 0.250 inch Mounting: N/A Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.05 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Arc - CM-0324 - Magnet Kingdom
Medford, NY, USA
Ceramic Arc
CM-0324
Ceramic Arc CM-0324
Specifications: Material: Ceramic Shape: Arc Finish: Ground Width: 0.312 inch Length: 1.375 inches Thickness: 0.250 inch Mounting: N/A Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.05 lb.

Specifications:

Material: Ceramic

Shape: Arc

Finish: Ground

Width: 0.312 inch

Length: 1.375 inches

Thickness: 0.250 inch

Mounting: N/A

Grade: 1

MGOe: 1.05

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.05 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CM-0324
Product Name Ceramic Arc
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 1
Operating Temperature 572 F (300 C)
Geometry Arc
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast ALNICO Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material Aluminum-Nickel-Cobalt
Manufacturing Method Cast
View Details
Magnets - 291895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.4724 inch (12 mm)
View Details