Magnet Kingdom Ceramic Ring CM-0273

Description
Specifications: Material: Ceramic Shape: Ring Finish: Ground Outer Diameter: 3.000 inch Inner Diameter: 1.765 inch Thickness: 0.475 inch Mounting: N/A Lift Strength: 4 lb. Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Weight: 0.5 lb.
Description
Specifications: Material: Ceramic Shape: Ring Finish: Ground Outer Diameter: 3.000 inch Inner Diameter: 1.765 inch Thickness: 0.475 inch Mounting: N/A Lift Strength: 4 lb. Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Weight: 0.5 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Ring - CM-0273 - Magnet Kingdom
Medford, NY, USA
Ceramic Ring
CM-0273
Ceramic Ring CM-0273
Specifications: Material: Ceramic Shape: Ring Finish: Ground Outer Diameter: 3.000 inch Inner Diameter: 1.765 inch Thickness: 0.475 inch Mounting: N/A Lift Strength: 4 lb. Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Weight: 0.5 lb.

Specifications:

Material: Ceramic

Shape: Ring

Finish: Ground

Outer Diameter: 3.000 inch

Inner Diameter: 1.765 inch

Thickness: 0.475 inch

Mounting: N/A

Lift Strength: 4 lb.

Grade: 1

MGOe: 1.05

Machineable: No

Maximum Operating Temperature: 300 °C

Weight: 0.5 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CM-0273
Product Name Ceramic Ring
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 1
Operating Temperature 572 F (300 C)
Geometry Round / Ring / Disc
Unlock Full Specs
to access all available technical data

Similar Products

Grain Boundary Diffusion Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
FeCrCo Magnet - FeCrCO - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details