Magnet Kingdom Ceramic Block CM-0187

Description
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.387 inch Length: 0.750 inches Thickness: 0.250 inch Mounting: N/A Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Weight: 0.1 lb.
Description
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.387 inch Length: 0.750 inches Thickness: 0.250 inch Mounting: N/A Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Weight: 0.1 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Block - CM-0187 - Magnet Kingdom
Medford, NY, USA
Ceramic Block
CM-0187
Ceramic Block CM-0187
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.387 inch Length: 0.750 inches Thickness: 0.250 inch Mounting: N/A Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Weight: 0.1 lb.

Specifications:

Material: Ceramic

Shape: Block

Finish: Ground

Width: 0.387 inch

Length: 0.750 inches

Thickness: 0.250 inch

Mounting: N/A

Grade: 1

MGOe: 1.05

Machineable: No

Maximum Operating Temperature: 300 °C

Weight: 0.1 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CM-0187
Product Name Ceramic Block
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 1
Operating Temperature 572 F (300 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details