Magnet Kingdom Bonded Neodymium Ring CB-0547

Description
Specifications: Material: Bonded Neodymium Shape: Ring Finish: Black Epoxy Outer Diameter: 1.023 inch Inner Diameter: 0.866 inch Thickness: 0.394 inch Mounting: N/A Lift Strength: 1.1 lb. Grade: 10 MGOe: 10 Machineable: Yes Maximum Operating Temperature: 110 °C Impact Resistance: Good Weight: 0.27 lb.
Description
Specifications: Material: Bonded Neodymium Shape: Ring Finish: Black Epoxy Outer Diameter: 1.023 inch Inner Diameter: 0.866 inch Thickness: 0.394 inch Mounting: N/A Lift Strength: 1.1 lb. Grade: 10 MGOe: 10 Machineable: Yes Maximum Operating Temperature: 110 °C Impact Resistance: Good Weight: 0.27 lb.

Suppliers

Company
Product
Description
Supplier Links
Bonded Neodymium Ring - CB-0547 - Magnet Kingdom
Medford, NY, USA
Bonded Neodymium Ring
CB-0547
Bonded Neodymium Ring CB-0547
Specifications: Material: Bonded Neodymium Shape: Ring Finish: Black Epoxy Outer Diameter: 1.023 inch Inner Diameter: 0.866 inch Thickness: 0.394 inch Mounting: N/A Lift Strength: 1.1 lb. Grade: 10 MGOe: 10 Machineable: Yes Maximum Operating Temperature: 110 °C Impact Resistance: Good Weight: 0.27 lb.

Specifications:

Material: Bonded Neodymium

Shape: Ring

Finish: Black Epoxy

Outer Diameter: 1.023 inch

Inner Diameter: 0.866 inch

Thickness: 0.394 inch

Mounting: N/A

Lift Strength: 1.1 lb.

Grade: 10

MGOe: 10

Machineable: Yes

Maximum Operating Temperature: 110 °C

Impact Resistance: Good

Weight: 0.27 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CB-0547
Product Name Bonded Neodymium Ring
Industrial Magnets Individual Magnets
Material Neodymium Iron Boron
Magnet Grade 10
Operating Temperature 230 F (110 C)
Geometry Round / Ring / Disc
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Receptive Sheeting - Ferrosheet™ - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
Features Coating
Geometry Sheet/Slab
View Details
SmCo Magnet - SmCo - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details