Magnet Kingdom Alnico Rod CA-0204

Description
Specifications: Material: Alnico Shape: Rod Finish: Metal Length: 3.000 inches Outer Diameter: 0.500 inch Mounting: N/A Weight: 1 lb. 2-poled, standard cast alnico cow magnet with bright, metal finish. Non-toxic and non-corrosive.
Description
Specifications: Material: Alnico Shape: Rod Finish: Metal Length: 3.000 inches Outer Diameter: 0.500 inch Mounting: N/A Weight: 1 lb. 2-poled, standard cast alnico cow magnet with bright, metal finish. Non-toxic and non-corrosive.

Suppliers

Company
Product
Description
Supplier Links
Alnico Rod - CA-0204 - Magnet Kingdom
Medford, NY, USA
Alnico Rod
CA-0204
Alnico Rod CA-0204
Specifications: Material: Alnico Shape: Rod Finish: Metal Length: 3.000 inches Outer Diameter: 0.500 inch Mounting: N/A Weight: 1 lb. 2-poled, standard cast alnico cow magnet with bright, metal finish. Non-toxic and non-corrosive.

Specifications:

Material: Alnico

Shape: Rod

Finish: Metal

Length: 3.000 inches

Outer Diameter: 0.500 inch

Mounting: N/A

Weight: 1 lb.

2-poled, standard cast alnico cow magnet with bright, metal finish. Non-toxic and non-corrosive.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CA-0204
Product Name Alnico Rod
Industrial Magnets Individual Magnets
Material Aluminum-Nickel-Cobalt
Geometry Rod
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Neodymium Magnets - 2192257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.1984 lbs (0.0900 kg)
Width 0.1181 inch (3 mm)
View Details