Magnet Kingdom Alnico Rod CA-0172

Description
Specifications: Material: Alnico Shape: Rod Outer Diameter: 0.250 inch Thickness: 0.500 inch Mounting: N/A Lift Strength: 0.25 lb. Grade: 5 MGOe: 3.9 Machineable: No Maximum Operating Temperature: 525 °C Impact Resistance: Moderate Weight: 0.1 lb.
Description
Specifications: Material: Alnico Shape: Rod Outer Diameter: 0.250 inch Thickness: 0.500 inch Mounting: N/A Lift Strength: 0.25 lb. Grade: 5 MGOe: 3.9 Machineable: No Maximum Operating Temperature: 525 °C Impact Resistance: Moderate Weight: 0.1 lb.

Suppliers

Company
Product
Description
Supplier Links
Alnico Rod - CA-0172 - Magnet Kingdom
Medford, NY, USA
Alnico Rod
CA-0172
Alnico Rod CA-0172
Specifications: Material: Alnico Shape: Rod Outer Diameter: 0.250 inch Thickness: 0.500 inch Mounting: N/A Lift Strength: 0.25 lb. Grade: 5 MGOe: 3.9 Machineable: No Maximum Operating Temperature: 525 °C Impact Resistance: Moderate Weight: 0.1 lb.

Specifications:

Material: Alnico

Shape: Rod

Outer Diameter: 0.250 inch

Thickness: 0.500 inch

Mounting: N/A

Lift Strength: 0.25 lb.

Grade: 5

MGOe: 3.9

Machineable: No

Maximum Operating Temperature: 525 °C

Impact Resistance: Moderate

Weight: 0.1 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CA-0172
Product Name Alnico Rod
Industrial Magnets Individual Magnets
Material Aluminum-Nickel-Cobalt
Magnet Grade 5
Operating Temperature 977 F (525 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details