Eneflux Armtek Magnetics, Inc. Alnico-5 Rods CA-0160

Description
Alnico magnets exhibit high residual inductions, are extremely resistant to elevated temperatures, and have relatively high energy products. They are made primarily from alloys of Aluminum, Nickel, and Cobalt, and may be either cast or sintered. Cast Alnico can be made into intricate shapes that may not be possible with other materials. Sintered Alnico magnets, while slightly weaker than cast material, exhibit superior mechanical characteristics. Sintered Alnico magnets are manufactured using a powder metallurgy process which uses controlled atmosphere, high temperature sintering to produce near net shape parts. These may range in size from as little as .05g to 150g. Semi automated production enables adjustment of materials, and processing allows either a standard range of magnetic properties or individually tailored alloys to meet customer specifications. Alnico magnets have recently been replaced with sintered neodymium or injection molded magnets in many applications.
Datasheet
Description
Alnico magnets exhibit high residual inductions, are extremely resistant to elevated temperatures, and have relatively high energy products. They are made primarily from alloys of Aluminum, Nickel, and Cobalt, and may be either cast or sintered. Cast Alnico can be made into intricate shapes that may not be possible with other materials. Sintered Alnico magnets, while slightly weaker than cast material, exhibit superior mechanical characteristics. Sintered Alnico magnets are manufactured using a powder metallurgy process which uses controlled atmosphere, high temperature sintering to produce near net shape parts. These may range in size from as little as .05g to 150g. Semi automated production enables adjustment of materials, and processing allows either a standard range of magnetic properties or individually tailored alloys to meet customer specifications. Alnico magnets have recently been replaced with sintered neodymium or injection molded magnets in many applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alnico-5 Rods - CA-0160 - Eneflux Armtek Magnetics, Inc.
Medford, NY, USA
Alnico-5 Rods
CA-0160
Alnico-5 Rods CA-0160
Alnico magnets exhibit high residual inductions, are extremely resistant to elevated temperatures, and have relatively high energy products. They are made primarily from alloys of Aluminum, Nickel, and Cobalt, and may be either cast or sintered. Cast Alnico can be made into intricate shapes that may not be possible with other materials. Sintered Alnico magnets, while slightly weaker than cast material, exhibit superior mechanical characteristics. Sintered Alnico magnets are manufactured using a powder metallurgy process which uses controlled atmosphere, high temperature sintering to produce near net shape parts. These may range in size from as little as .05g to 150g. Semi automated production enables adjustment of materials, and processing allows either a standard range of magnetic properties or individually tailored alloys to meet customer specifications. Alnico magnets have recently been replaced with sintered neodymium or injection molded magnets in many applications.

Alnico magnets exhibit high residual inductions, are extremely resistant to elevated temperatures, and have relatively high energy products. They are made primarily from alloys of Aluminum, Nickel, and Cobalt, and may be either cast or sintered. Cast Alnico can be made into intricate shapes that may not be possible with other materials.
Sintered Alnico magnets, while slightly weaker than cast material, exhibit superior mechanical characteristics.
Sintered Alnico magnets are manufactured using a powder metallurgy process which uses controlled atmosphere, high temperature sintering to produce near net shape parts. These may range in size from as little as .05g to 150g. Semi automated production enables adjustment of materials, and processing allows either a standard range of magnetic properties or individually tailored alloys to meet customer specifications.
Alnico magnets have recently been replaced with sintered neodymium or injection molded magnets in many applications.

Supplier's Site Datasheet
Alnico Rod - CA-0160 - Magnet Kingdom
Medford, NY, USA
Alnico Rod
CA-0160
Alnico Rod CA-0160
Specifications: Material: Alnico Shape: Rod Finish: Ground Outer Diameter: 0.125 inch Thickness: 0.500 inch Mounting: N/A Grade: 5 MGOe: 3.9 Machineable: No Maximum Operating Temperature: 525 °C Impact Resistance: Moderate Weight: 0.001 lb.

Specifications:

Material: Alnico

Shape: Rod

Finish: Ground

Outer Diameter: 0.125 inch

Thickness: 0.500 inch

Mounting: N/A

Grade: 5

MGOe: 3.9

Machineable: No

Maximum Operating Temperature: 525 °C

Impact Resistance: Moderate

Weight: 0.001 lb.

Supplier's Site

Technical Specifications

  Eneflux Armtek Magnetics, Inc. Magnet Kingdom
Product Category Industrial Magnets Industrial Magnets
Product Number CA-0160 CA-0160
Product Name Alnico-5 Rods Alnico Rod
Industrial Magnets Individual Magnets Individual Magnets
Material Aluminum-Nickel-Cobalt Aluminum-Nickel-Cobalt
Magnet Grade 5 5
Operating Temperature 1022 F (550 C) 977 F (525 C)
BHmax 5 MGOe
Unlock Full Specs
to access all available technical data

Similar Products

Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details