Magnet Kingdom Alnico Block CA-0154

Description
Specifications: Material: Alnico Shape: Block Finish: Nickel Width: 0.445 inch Length: 1.925 inches Thickness: 0.125 inch Mounting: N/A Grade: 5 MGOe: 3.9 Machineable: No Maximum Operating Temperature: 525 °C Impact Resistance: Moderate Weight: 0.03 lb.
Description
Specifications: Material: Alnico Shape: Block Finish: Nickel Width: 0.445 inch Length: 1.925 inches Thickness: 0.125 inch Mounting: N/A Grade: 5 MGOe: 3.9 Machineable: No Maximum Operating Temperature: 525 °C Impact Resistance: Moderate Weight: 0.03 lb.

Suppliers

Company
Product
Description
Supplier Links
Alnico Block - CA-0154 - Magnet Kingdom
Medford, NY, USA
Alnico Block
CA-0154
Alnico Block CA-0154
Specifications: Material: Alnico Shape: Block Finish: Nickel Width: 0.445 inch Length: 1.925 inches Thickness: 0.125 inch Mounting: N/A Grade: 5 MGOe: 3.9 Machineable: No Maximum Operating Temperature: 525 °C Impact Resistance: Moderate Weight: 0.03 lb.

Specifications:

Material: Alnico

Shape: Block

Finish: Nickel

Width: 0.445 inch

Length: 1.925 inches

Thickness: 0.125 inch

Mounting: N/A

Grade: 5

MGOe: 3.9

Machineable: No

Maximum Operating Temperature: 525 °C

Impact Resistance: Moderate

Weight: 0.03 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CA-0154
Product Name Alnico Block
Industrial Magnets Individual Magnets
Material Aluminum-Nickel-Cobalt
Magnet Grade 5
Operating Temperature 977 F (525 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details
Neodymium Magnets - 2192248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.8599 lbs (0.3900 kg)
Width 0.1969 inch (5 mm)
View Details