Enduro Bearings Bearing 42584

Description
BEARING, 148.43 MM OD, 21.43 MM W CUP, 3 MM MAX HOUSE RADIUS, MEDIUM TAPERED ROLLER, J SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, 148.43 MM OD, 21.43 MM W CUP, 3 MM MAX HOUSE RADIUS, MEDIUM TAPERED ROLLER, J SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 220404607 - Radwell International
Willingboro, NJ, United States
Bearing
220404607
Bearing 220404607
BEARING, 148.43 MM OD, 21.43 MM W CUP, 3 MM MAX HOUSE RADIUS, MEDIUM TAPERED ROLLER, J SERIES. FREE 2 YEAR RADWELL WARRANTY

BEARING, 148.43 MM OD, 21.43 MM W CUP, 3 MM MAX HOUSE RADIUS, MEDIUM TAPERED ROLLER, J SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 220404607
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB35020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 13.7795 inch (350.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details