3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
3 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)
3 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)
3 Conductor Multi-Conductor Cable Black 18 AWG 25.00' (7.62m)
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | C89003B-100-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Insulation | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper |