Encore Wire Corporation Power, Line Cables and Extension Cords 04530.73.01

Description
3.00' (914.4mm) Power Cord Black NEMA 5-15R To Cable SJT
Request a Quote Datasheet
Description
3.00' (914.4mm) Power Cord Black NEMA 5-15R To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 6135-04530.73.01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
6135-04530.73.01-ND
Power, Line Cables and Extension Cords 6135-04530.73.01-ND
3.00' (914.4mm) Power Cord Black NEMA 5-15R To Cable SJT

3.00' (914.4mm) Power Cord Black NEMA 5-15R To Cable SJT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 6135-04530.73.01-ND
Product Name Power, Line Cables and Extension Cords
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-3033/203-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
ZK2000-5700-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details