Enclosure Solutions, Inc. Poly-Guard™ Series Polycarbonate Molded Enclosures: Hinged Construction/Clear Cover/Latch PC161407HCLF

Description
"Poly-Guard" Polycarbonate Enclosures UL-Listed Type 4X, 12, 6P, and 13 File No. E226322 Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes ranging from 6"x6"x4" through 16"x14"x7", these enclosures are designed to protect your components and systems in the most difficult environments. Features & Benefits: Durable polycarbonate construction is light, easy to machine, extremely impact resistant UL-50 Listed for submersible applications, using up to 3" conduit hubs Available in external hinge construction as well as junction box construction External hinge design is easy to snap on and off, streamlining production or easing cover replacement Flat Covers and Side Walls make component and label installation easy Stainless Steel Slide-On Latching attaches latches firmly, without leaky rivets or bolts Four #10-32 inserts are provided on standard centers for subpanel installation Unique panel suspension system allow easy mounting of dead fronts and panel stacking Independently orient-able mounting feet or mounting optional flanges ease installation Closed Cell fit-in-place gasket is durable, seals tight, and is easy to replace if necessary Modifications services (holes, color, screen printing) are available Our clear covers are 100% clear…no "gate marks" to obstruct your components in our design Note that all enclosures ship with mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geotherma l Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight and high impact resistance is important
Description
"Poly-Guard" Polycarbonate Enclosures UL-Listed Type 4X, 12, 6P, and 13 File No. E226322 Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes ranging from 6"x6"x4" through 16"x14"x7", these enclosures are designed to protect your components and systems in the most difficult environments. Features & Benefits: Durable polycarbonate construction is light, easy to machine, extremely impact resistant UL-50 Listed for submersible applications, using up to 3" conduit hubs Available in external hinge construction as well as junction box construction External hinge design is easy to snap on and off, streamlining production or easing cover replacement Flat Covers and Side Walls make component and label installation easy Stainless Steel Slide-On Latching attaches latches firmly, without leaky rivets or bolts Four #10-32 inserts are provided on standard centers for subpanel installation Unique panel suspension system allow easy mounting of dead fronts and panel stacking Independently orient-able mounting feet or mounting optional flanges ease installation Closed Cell fit-in-place gasket is durable, seals tight, and is easy to replace if necessary Modifications services (holes, color, screen printing) are available Our clear covers are 100% clear…no "gate marks" to obstruct your components in our design Note that all enclosures ship with mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geotherma l Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight and high impact resistance is important

Suppliers

Company
Product
Description
Supplier Links
Poly-Guard™ Series Polycarbonate Molded Enclosures: Hinged Construction/Clear Cover/Latch - PC161407HCLF - Enclosure Solutions, Inc.
University Heights, OH, USA
Poly-Guard™ Series Polycarbonate Molded Enclosures: Hinged Construction/Clear Cover/Latch
PC161407HCLF
Poly-Guard™ Series Polycarbonate Molded Enclosures: Hinged Construction/Clear Cover/Latch PC161407HCLF
"Poly-Guard" Polycarbonate Enclosures UL-Listed Type 4X, 12, 6P, and 13 File No. E226322 Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes ranging from 6"x6"x4" through 16"x14"x7", these enclosures are designed to protect your components and systems in the most difficult environments. Features & Benefits: Durable polycarbonate construction is light, easy to machine, extremely impact resistant UL-50 Listed for submersible applications, using up to 3" conduit hubs Available in external hinge construction as well as junction box construction External hinge design is easy to snap on and off, streamlining production or easing cover replacement Flat Covers and Side Walls make component and label installation easy Stainless Steel Slide-On Latching attaches latches firmly, without leaky rivets or bolts Four #10-32 inserts are provided on standard centers for subpanel installation Unique panel suspension system allow easy mounting of dead fronts and panel stacking Independently orient-able mounting feet or mounting optional flanges ease installation Closed Cell fit-in-place gasket is durable, seals tight, and is easy to replace if necessary Modifications services (holes, color, screen printing) are available Our clear covers are 100% clear…no "gate marks" to obstruct your components in our design Note that all enclosures ship with mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geotherma l Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight and high impact resistance is important

"Poly-Guard" Polycarbonate Enclosures
UL-Listed Type 4X, 12, 6P, and 13 File No. E226322
Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures.
Available in six fundamental sizes ranging from 6"x6"x4" through 16"x14"x7", these enclosures are designed to protect your components and systems in the most difficult environments.
Features & Benefits:

  • Durable polycarbonate construction is light, easy to machine, extremely impact resistant
  • UL-50 Listed for submersible applications, using up to 3" conduit hubs
  • Available in external hinge construction as well as junction box construction
  • External hinge design is easy to snap on and off, streamlining production or easing cover replacement
  • Flat Covers and Side Walls make component and label installation easy
  • Stainless Steel Slide-On Latching attaches latches firmly, without leaky rivets or bolts
  • Four #10-32 inserts are provided on standard centers for subpanel installation
  • Unique panel suspension system allow easy mounting of dead fronts and panel stacking
  • Independently orient-able mounting feet or mounting optional flanges ease installation
  • Closed Cell fit-in-place gasket is durable, seals tight, and is easy to replace if necessary
  • Modifications services (holes, color, screen printing) are available
  • Our clear covers are 100% clear…no "gate marks" to obstruct your components in our design

Note that all enclosures ship with mounting feet, base, and cover
Applications:

  • Industrial Control Panels
  • Pump controls/Water Treatment
  • Instrumentation and Contols
  • Solar/Wind/Geothermal Controls and Systems
  • RF Controls/Systems
  • Irrigation and Water Control
  • Marine and High-Corrosion Applications
  • Applications where weight and high impact resistance is important
Supplier's Site

Technical Specifications

  Enclosure Solutions, Inc.
Product Category Industrial Enclosures
Product Number PC161407HCLF
Product Name Poly-Guard™ Series Polycarbonate Molded Enclosures: Hinged Construction/Clear Cover/Latch
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 16 inch (406 mm)
Width 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Hand Held Enclosures - 2832101 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details