Enclosure Solutions, Inc. Cord Grip Non-Metallic Cable Glands: For "PF" Mounting Holes FGB17-10B

Description
Non-Metallic Cable Glands / IP-68 /UL-Listed* Manage cables through the walls of your enclosures with these high-quality, unique, non-metallic cord grips. Molded in nylon with EPDM seals, all of these products are rated "IP-68" and are RoHS compliant. Many also carry a UL listing. Available in straight, 90 degree, single and multiple-hole designs, as well as in grey or black. Also, choose between NPT, PG, PF, or Metric sizes/threads. All include the seal and locknut as well, eliminating the need to order separately. Features & Benefits: Nylon PA 66 (UL 94V-2) with EPDM seals * Standard in grey or black Working range from -40C to +100C RoHS Compliant All sizes are IP-68 (submersible) - UL-Listed parts are highlighted grey Multi-Hole configurations are available upon request Other sizes and configurations available upon request All pricing includes seal and locknut Please call for additional information
Description
Non-Metallic Cable Glands / IP-68 /UL-Listed* Manage cables through the walls of your enclosures with these high-quality, unique, non-metallic cord grips. Molded in nylon with EPDM seals, all of these products are rated "IP-68" and are RoHS compliant. Many also carry a UL listing. Available in straight, 90 degree, single and multiple-hole designs, as well as in grey or black. Also, choose between NPT, PG, PF, or Metric sizes/threads. All include the seal and locknut as well, eliminating the need to order separately. Features & Benefits: Nylon PA 66 (UL 94V-2) with EPDM seals * Standard in grey or black Working range from -40C to +100C RoHS Compliant All sizes are IP-68 (submersible) - UL-Listed parts are highlighted grey Multi-Hole configurations are available upon request Other sizes and configurations available upon request All pricing includes seal and locknut Please call for additional information

Suppliers

Company
Product
Description
Supplier Links
Cord Grip Non-Metallic Cable Glands: For
University Heights, OH, USA
Cord Grip Non-Metallic Cable Glands: For "PF" Mounting Holes
FGB17-10B
Cord Grip Non-Metallic Cable Glands: For "PF" Mounting Holes FGB17-10B
Non-Metallic Cable Glands / IP-68 /UL-Listed* Manage cables through the walls of your enclosures with these high-quality, unique, non-metallic cord grips. Molded in nylon with EPDM seals, all of these products are rated "IP-68" and are RoHS compliant. Many also carry a UL listing. Available in straight, 90 degree, single and multiple-hole designs, as well as in grey or black. Also, choose between NPT, PG, PF, or Metric sizes/threads. All include the seal and locknut as well, eliminating the need to order separately. Features & Benefits: Nylon PA 66 (UL 94V-2) with EPDM seals * Standard in grey or black Working range from -40C to +100C RoHS Compliant All sizes are IP-68 (submersible) - UL-Listed parts are highlighted grey Multi-Hole configurations are available upon request Other sizes and configurations available upon request All pricing includes seal and locknut Please call for additional information

Non-Metallic Cable Glands / IP-68 /UL-Listed*
Manage cables through the walls of your enclosures with these high-quality, unique, non-metallic cord grips. Molded in nylon with EPDM seals, all of these products are rated "IP-68" and are RoHS compliant. Many also carry a UL listing.
Available in straight, 90 degree, single and multiple-hole designs, as well as in grey or black. Also, choose between NPT, PG, PF, or Metric sizes/threads. All include the seal and locknut as well, eliminating the need to order separately.

Features & Benefits:

  • Nylon PA 66 (UL 94V-2) with EPDM seals
    * Standard in grey or black
  • Working range from -40C to +100C
  • RoHS Compliant
  • All sizes are IP-68 (submersible) - UL-Listed parts are highlighted grey
  • Multi-Hole configurations are available upon request
  • Other sizes and configurations available upon request
  • All pricing includes seal and locknut
  • Please call for additional information
Supplier's Site

Technical Specifications

  Enclosure Solutions, Inc.
Product Category Sealing Glands
Product Number FGB17-10B
Product Name Cord Grip Non-Metallic Cable Glands: For "PF" Mounting Holes
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602060R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1856100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.3 inch (33 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details