Enclosure Solutions, Inc. AMR SmartCabinet™ Series AMR331613PVC

Description
AMR SmartCabinet Series Non-Metallic Meter Cabinets The AMR SmartCabinet was developed for utilities deploying new smart metering/smart-grid technologies and needing a way to protect Radio Frequency (RF) meters while allowing those meters to communicate back to home without using expensive and difficult to protect antennas. With AMR SmartCabinets, you can use any RF meter you want, protecting it in a non-metallic, non-conductive, high-durabiltity cabinet constructed in a material everyone knows, PVC sheet. Features & Benefits: Constructed in durable Type II PVC sheet with V-O Flame Rating and UV Stabilized for long service life Non-metallic material will never corrode, so painting is never required Non-conductive material is inherently safer than steel Cabinet walls allow the unimpeded passing of RF signals, allowing your SmartMeters to operate without the need for expensive and delicate external antennas. Traditional design makes transition to these cabinets easy and transparent Replacement covers for existing steel cabinets are available Wooden subpanels are available as an option Mounting is easy with Steel Mounting Bars that mount on studs, or use our CleverMount mounting foot system Screened Venting ensures adequate air flow
Description
AMR SmartCabinet Series Non-Metallic Meter Cabinets The AMR SmartCabinet was developed for utilities deploying new smart metering/smart-grid technologies and needing a way to protect Radio Frequency (RF) meters while allowing those meters to communicate back to home without using expensive and difficult to protect antennas. With AMR SmartCabinets, you can use any RF meter you want, protecting it in a non-metallic, non-conductive, high-durabiltity cabinet constructed in a material everyone knows, PVC sheet. Features & Benefits: Constructed in durable Type II PVC sheet with V-O Flame Rating and UV Stabilized for long service life Non-metallic material will never corrode, so painting is never required Non-conductive material is inherently safer than steel Cabinet walls allow the unimpeded passing of RF signals, allowing your SmartMeters to operate without the need for expensive and delicate external antennas. Traditional design makes transition to these cabinets easy and transparent Replacement covers for existing steel cabinets are available Wooden subpanels are available as an option Mounting is easy with Steel Mounting Bars that mount on studs, or use our CleverMount mounting foot system Screened Venting ensures adequate air flow

Suppliers

Company
Product
Description
Supplier Links
AMR SmartCabinet™ Series - AMR331613PVC - Enclosure Solutions, Inc.
University Heights, OH, USA
AMR SmartCabinet™ Series
AMR331613PVC
AMR SmartCabinet™ Series AMR331613PVC
AMR SmartCabinet Series Non-Metallic Meter Cabinets The AMR SmartCabinet was developed for utilities deploying new smart metering/smart-grid technologies and needing a way to protect Radio Frequency (RF) meters while allowing those meters to communicate back to home without using expensive and difficult to protect antennas. With AMR SmartCabinets, you can use any RF meter you want, protecting it in a non-metallic, non-conductive, high-durabiltity cabinet constructed in a material everyone knows, PVC sheet. Features & Benefits: Constructed in durable Type II PVC sheet with V-O Flame Rating and UV Stabilized for long service life Non-metallic material will never corrode, so painting is never required Non-conductive material is inherently safer than steel Cabinet walls allow the unimpeded passing of RF signals, allowing your SmartMeters to operate without the need for expensive and delicate external antennas. Traditional design makes transition to these cabinets easy and transparent Replacement covers for existing steel cabinets are available Wooden subpanels are available as an option Mounting is easy with Steel Mounting Bars that mount on studs, or use our CleverMount mounting foot system Screened Venting ensures adequate air flow

AMR SmartCabinet Series

Non-Metallic Meter Cabinets
The AMR SmartCabinet was developed for utilities deploying new smart metering/smart-grid technologies and needing a way to protect Radio Frequency (RF) meters while allowing those meters to communicate back to home without using expensive and difficult to protect antennas.
With AMR SmartCabinets, you can use any RF meter you want, protecting it in a non-metallic, non-conductive, high-durabiltity cabinet constructed in a material everyone knows, PVC sheet.
Features & Benefits:

  • Constructed in durable Type II PVC sheet with V-O Flame Rating and UV Stabilized for long service life
  • Non-metallic material will never corrode, so painting is never required
  • Non-conductive material is inherently safer than steel
  • Cabinet walls allow the unimpeded passing of RF signals, allowing your
  • SmartMeters to operate without the need for expensive and delicate external antennas.
  • Traditional design makes transition to these cabinets easy and transparent
  • Replacement covers for existing steel cabinets are available
  • Wooden subpanels are available as an option
  • Mounting is easy with Steel Mounting Bars that mount on studs, or use our CleverMount mounting foot system
  • Screened Venting ensures adequate air flow
Supplier's Site

Technical Specifications

  Enclosure Solutions, Inc.
Product Category Industrial Enclosures
Product Number AMR331613PVC
Product Name AMR SmartCabinet™ Series
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 33 inch (838 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276461 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411HU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers