EMX Industries, Inc. Color Light Measurement Sensor LEX-1000

Description
The LEX-1000 Color Light Measurement Sensor measures the relative color characteristics of a wide variety of light sources and illuminated objects. The Color Light Measurement Sensor is the perfect solution for: Evaluation of all visible light sources, Comparative light measurement, LED, relative color measurement, and LCD and LED display quality The LEX-1000 Color Light Measurement Sensor analyzes light for its constituent RGB (red, green, blue) values. If the readings of all of the three colors fall within the pre programmed parameters, the sensor issues a discrete signal that indicates a color match. High resolution Four programmable color recognition channels High-speed discrete outputs provide standard interface to factory automation systems RGB analog outputs Serial communications via RS232 or USB Easy set up with PC-based configuration software Lock out operator from changing settings Exclusive M30 housing provides robust construction for industrial environments
Description
The LEX-1000 Color Light Measurement Sensor measures the relative color characteristics of a wide variety of light sources and illuminated objects. The Color Light Measurement Sensor is the perfect solution for: Evaluation of all visible light sources, Comparative light measurement, LED, relative color measurement, and LCD and LED display quality The LEX-1000 Color Light Measurement Sensor analyzes light for its constituent RGB (red, green, blue) values. If the readings of all of the three colors fall within the pre programmed parameters, the sensor issues a discrete signal that indicates a color match. High resolution Four programmable color recognition channels High-speed discrete outputs provide standard interface to factory automation systems RGB analog outputs Serial communications via RS232 or USB Easy set up with PC-based configuration software Lock out operator from changing settings Exclusive M30 housing provides robust construction for industrial environments

Suppliers

Company
Product
Description
Supplier Links
Color Light Measurement Sensor - LEX-1000 - EMX Industries, Inc.
Cleveland, OH, USA
Color Light Measurement Sensor
LEX-1000
Color Light Measurement Sensor LEX-1000
The LEX-1000 Color Light Measurement Sensor measures the relative color characteristics of a wide variety of light sources and illuminated objects. The Color Light Measurement Sensor is the perfect solution for: Evaluation of all visible light sources, Comparative light measurement, LED, relative color measurement, and LCD and LED display quality The LEX-1000 Color Light Measurement Sensor analyzes light for its constituent RGB (red, green, blue) values. If the readings of all of the three colors fall within the pre programmed parameters, the sensor issues a discrete signal that indicates a color match. High resolution Four programmable color recognition channels High-speed discrete outputs provide standard interface to factory automation systems RGB analog outputs Serial communications via RS232 or USB Easy set up with PC-based configuration software Lock out operator from changing settings Exclusive M30 housing provides robust construction for industrial environments

The LEX-1000 Color Light Measurement Sensor measures the relative color characteristics of a wide variety of light sources and illuminated objects. The Color Light Measurement Sensor is the perfect solution for:

  • Evaluation of all visible light sources,
  • Comparative light measurement,
  • LED, relative color measurement, and
  • LCD and LED display quality

The LEX-1000 Color Light Measurement Sensor analyzes light for its constituent RGB (red, green, blue) values. If the readings of all of the three colors fall within the pre programmed parameters, the sensor issues a discrete signal that indicates a color match.

  • High resolution
  • Four programmable color recognition channels
  • High-speed discrete outputs provide standard interface to factory automation systems
  • RGB analog outputs
  • Serial communications via RS232 or USB
  • Easy set up with PC-based configuration software
  • Lock out operator from changing settings
  • Exclusive M30 housing provides robust construction for industrial environments
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Color Sensors
Product Number LEX-1000
Product Name Color Light Measurement Sensor
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Number Of Colors Detected 3
Light Source LEDs
Output Options Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

B5W-LB Light Convergent Reflective Sensor - B5W-LB2152-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Two color detectors - K1713-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible); Near IR Colors; UV
Number Of Colors Detected 2
Sensing Range 0.0017 mm (6.69E-5 inch)
View Details
Color sensor - SBSI-F-R3C-F12-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Sensor System for LED Tests - colorCONTROL MFA-21 - Micro-Epsilon Group
Specs
Application Type LED color, intensity and function testing
Color Types Detected RGB (Visible)
Input Voltage DC input; +24 V DC ±10%
View Details