Micro-Epsilon Group Sensor System for LED Tests colorCONTROL MFA-21

Description
The colorCONTROL MFA is a multipoint color recognition system for LED tests. Series with 7 detection points: MFA-7, MFA-14, MFA-21, MFA-28. Color inspection in the XYZ, xyY, Luv, uvL and RGB color spaces, color distinction, intensity test and functional test, and output of the dominant wavelength (λdom) and color temperature (CCT). Universal coupling of MFS receiver sensors. Available with either 7, 14, 21 or 28 measurement channels. Individual adaption of the sensor configuration. Each measuring position is freely configurable in terms of color, intensity and function. Integration into testing process via RS232, RS422 or USB interface. Output of XYZ, xyY, Luv, uvL, RGB, CCT, λdom values. Exchangeable MFS receiver sensors. Sensor cables with max. 2 m plastic fiber or with max. 5 m glass fibers. Software for comprehensive evaluation and display. The information about color, intensity and light are directly transmitted from the measuring object to the MFA sensor via single fiber bundles. One MFA-28 simultaneously monitors up to 28 specimens. The inspection of inaccessible specimens and/or specimens that are situated far apart from one another can easily be achieved using the MFA series, as optical fibers transmit the information to the evaluation unit. High repeatability, high measuring rate and dynamics, customer-specific MFS sensors (length and design), digital interfaces: USB, RS422 or RS232.
Request a Quote Datasheet
Description
The colorCONTROL MFA is a multipoint color recognition system for LED tests. Series with 7 detection points: MFA-7, MFA-14, MFA-21, MFA-28. Color inspection in the XYZ, xyY, Luv, uvL and RGB color spaces, color distinction, intensity test and functional test, and output of the dominant wavelength (λdom) and color temperature (CCT). Universal coupling of MFS receiver sensors. Available with either 7, 14, 21 or 28 measurement channels. Individual adaption of the sensor configuration. Each measuring position is freely configurable in terms of color, intensity and function. Integration into testing process via RS232, RS422 or USB interface. Output of XYZ, xyY, Luv, uvL, RGB, CCT, λdom values. Exchangeable MFS receiver sensors. Sensor cables with max. 2 m plastic fiber or with max. 5 m glass fibers. Software for comprehensive evaluation and display. The information about color, intensity and light are directly transmitted from the measuring object to the MFA sensor via single fiber bundles. One MFA-28 simultaneously monitors up to 28 specimens. The inspection of inaccessible specimens and/or specimens that are situated far apart from one another can easily be achieved using the MFA series, as optical fibers transmit the information to the evaluation unit. High repeatability, high measuring rate and dynamics, customer-specific MFS sensors (length and design), digital interfaces: USB, RS422 or RS232.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor System for LED Tests - colorCONTROL MFA-21 - Micro-Epsilon Group
Ortenburg, Germany
Sensor System for LED Tests
colorCONTROL MFA-21
Sensor System for LED Tests colorCONTROL MFA-21
The colorCONTROL MFA is a multipoint color recognition system for LED tests. Series with 7 detection points: MFA-7, MFA-14, MFA-21, MFA-28. Color inspection in the XYZ, xyY, Luv, uvL and RGB color spaces, color distinction, intensity test and functional test, and output of the dominant wavelength (λdom) and color temperature (CCT). Universal coupling of MFS receiver sensors. Available with either 7, 14, 21 or 28 measurement channels. Individual adaption of the sensor configuration. Each measuring position is freely configurable in terms of color, intensity and function. Integration into testing process via RS232, RS422 or USB interface. Output of XYZ, xyY, Luv, uvL, RGB, CCT, λdom values. Exchangeable MFS receiver sensors. Sensor cables with max. 2 m plastic fiber or with max. 5 m glass fibers. Software for comprehensive evaluation and display. The information about color, intensity and light are directly transmitted from the measuring object to the MFA sensor via single fiber bundles. One MFA-28 simultaneously monitors up to 28 specimens. The inspection of inaccessible specimens and/or specimens that are situated far apart from one another can easily be achieved using the MFA series, as optical fibers transmit the information to the evaluation unit. High repeatability, high measuring rate and dynamics, customer-specific MFS sensors (length and design), digital interfaces: USB, RS422 or RS232.

The colorCONTROL MFA is a multipoint color recognition system for LED tests. Series with 7 detection points: MFA-7, MFA-14, MFA-21, MFA-28. Color inspection in the XYZ, xyY, Luv, uvL and RGB color spaces, color distinction, intensity test and functional test, and output of the dominant wavelength (λdom) and color temperature (CCT). Universal coupling of MFS receiver sensors. Available with either 7, 14, 21 or 28 measurement channels. Individual adaption of the sensor configuration. Each measuring position is freely configurable in terms of color, intensity and function. Integration into testing process via RS232, RS422 or USB interface. Output of XYZ, xyY, Luv, uvL, RGB, CCT, λdom values. Exchangeable MFS receiver sensors. Sensor cables with max. 2 m plastic fiber or with max. 5 m glass fibers. Software for comprehensive evaluation and display. The information about color, intensity and light are directly transmitted from the measuring object to the MFA sensor via single fiber bundles. One MFA-28 simultaneously monitors up to 28 specimens. The inspection of inaccessible specimens and/or specimens that are situated far apart from one another can easily be achieved using the MFA series, as optical fibers transmit the information to the evaluation unit. High repeatability, high measuring rate and dynamics, customer-specific MFS sensors (length and design), digital interfaces: USB, RS422 or RS232.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Color Sensors
Product Number colorCONTROL MFA-21
Product Name Sensor System for LED Tests
Application Type LED color, intensity and function testing
Unlock Full Specs
to access all available technical data

Similar Products

Sensor System for LED Tests - colorCONTROL MFA-28 - Micro-Epsilon Group
Specs
Application Type LED color, intensity and function testing
Color Types Detected RGB (Visible)
Input Voltage DC input; +24 V DC ±10%
View Details
Transmission Sensor for Translucent Objects - colorSENSOR CFS3-A20 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details
High Precision True Color Controller - colorSENSOR CFO 200 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Number Of Colors Detected 3
View Details
Transmission Sensor - colorCONTROL ACS3-TR9-200-1200 - Micro-Epsilon Group
Specs
Application Type Inline color measurement
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details