EMX Industries, Inc. Seven Day Timer DTM-9

Description
The DTM-9 Seven Day Timer allows you to program your overhead doors, gates, and parking barriers for heavy traffic flow and lock-out times. The DTM-9 will keep your overhead doors, gates and parking barriers continuously open during rush hours. This will increase comfort and save on entry and exit times for your employees and customers. The DTM-9 will allow you to program the lock out times for your doors with magnetic locks and electric strikes. Features Large display and control push-buttons. Back-up rechargeable battery for power outages or brown outs. The power input is protected by MOV and fuse. Program up to six different events per week. The timer can also program each day individually or a block of days. Has wide power supply options and can be ordered in 12V DC, 24V AC or DC, 120V AC and 240V AC. Manual override for ON or OFF operation.
Description
The DTM-9 Seven Day Timer allows you to program your overhead doors, gates, and parking barriers for heavy traffic flow and lock-out times. The DTM-9 will keep your overhead doors, gates and parking barriers continuously open during rush hours. This will increase comfort and save on entry and exit times for your employees and customers. The DTM-9 will allow you to program the lock out times for your doors with magnetic locks and electric strikes. Features Large display and control push-buttons. Back-up rechargeable battery for power outages or brown outs. The power input is protected by MOV and fuse. Program up to six different events per week. The timer can also program each day individually or a block of days. Has wide power supply options and can be ordered in 12V DC, 24V AC or DC, 120V AC and 240V AC. Manual override for ON or OFF operation.

Suppliers

Company
Product
Description
Supplier Links
Seven Day Timer - DTM-9 - EMX Industries, Inc.
Cleveland, OH, USA
Seven Day Timer
DTM-9
Seven Day Timer DTM-9
The DTM-9 Seven Day Timer allows you to program your overhead doors, gates, and parking barriers for heavy traffic flow and lock-out times. The DTM-9 will keep your overhead doors, gates and parking barriers continuously open during rush hours. This will increase comfort and save on entry and exit times for your employees and customers. The DTM-9 will allow you to program the lock out times for your doors with magnetic locks and electric strikes. Features Large display and control push-buttons. Back-up rechargeable battery for power outages or brown outs. The power input is protected by MOV and fuse. Program up to six different events per week. The timer can also program each day individually or a block of days. Has wide power supply options and can be ordered in 12V DC, 24V AC or DC, 120V AC and 240V AC. Manual override for ON or OFF operation.

The DTM-9 Seven Day Timer allows you to program your overhead doors, gates, and parking barriers for heavy traffic flow and lock-out times.

The DTM-9 will keep your overhead doors, gates and parking barriers continuously open during rush hours. This will increase comfort and save on entry and exit times for your employees and customers.

The DTM-9 will allow you to program the lock out times for your doors with magnetic locks and electric strikes.

Features

  • Large display and control push-buttons.
  • Back-up rechargeable battery for power outages or brown outs. The power input is protected by MOV and fuse.
  • Program up to six different events per week. The timer can also program each day individually or a block of days.
  • Has wide power supply options and can be ordered in 12V DC, 24V AC or DC, 120V AC and 240V AC.
  • Manual override for ON or OFF operation.
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Time Delay Relays
Product Number DTM-9
Product Name Seven Day Timer
Time Range Multiple Time Ranges; Field Selectable
Mounting Din Rail
Operating Temperature -40 to 170 F (-40 to 76.67 C)
Function Type Single Function
Maximum 168 hours
Unlock Full Specs
to access all available technical data

Similar Products

 - 6667937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
Solid State Timing Relay - 700-RTC00010U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1755063-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers