MODEL 8008-PCS3Q4AAL -- 8000 SERIES PERSONAL COMM. SYSTEM
Empower RF Systems
8000 Series Personal Comm. System
Model 8008-PCS3Q4AAL
Datasheet
Datasheet
Suppliers
8000 Series Personal Comm. System
Model 8008-PCS3Q4AAL
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 8008-PCS3Q4AAL |
|
Product Name
|
8000 Series Personal Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
850 to 870 MHz
|
|
Minimum Gain
|
44 dB
|
|
Maximum Gain
|
46 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Frequency Range
8 to 4000 MHz
Minimum Gain
14 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
Amplifier Type
Gain
RoHS Compliant
RoHS
Gain Flatness
15.9 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
50 to 6000 MHz
Minimum Gain
5.6 dB
View Details
4 suppliers