MODEL 7047-PCM4Q5AAL -- 7000 SERIES PERSONAL COMM. MODULE
Empower RF Systems
7000 Series Personal Comm. Module
Model 7047-PCM4Q5AAL
Datasheet
Datasheet
Suppliers
7000 Series Personal Comm. Module
Model 7047-PCM4Q5AAL
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 7047-PCM4Q5AAL |
|
Product Name
|
7000 Series Personal Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1800 to 1860 MHz
|
|
Minimum Gain
|
44 dB
|
|
Maximum Gain
|
44 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Amplifier Type
Power Amplifier
RoHS Compliant
RoHS
MMIC Tech.
MMIC
View Details
3 suppliers
Amplifier Type
Low Noise Amplifier
Frequency Range
1000 to 12000 MHz
Minimum Gain
28 dB
View Details