MODEL 7003-PCM5G5IAK -- 7000 SERIES PERSONAL COMM. MODULE
Empower RF Systems
7000 Series Personal Comm. Module
Model 7003-PCM5G5IAK
Datasheet
Datasheet
Suppliers
7000 Series Personal Comm. Module
Model 7003-PCM5G5IAK
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 7003-PCM5G5IAK |
|
Product Name
|
7000 Series Personal Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-10 to 55 C (14 to 131 F)
|
|
Frequency Range
|
2300 to 2400 MHz
|
|
Minimum Gain
|
42 dB
|
|
Maximum Gain
|
42 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Amplifier Type
Low Noise Amplifier
MMIC Tech.
MMIC
Package Type
Surface Mount
View Details
3 suppliers
Amplifier Type
DLVA
Frequency Range
26500 to 40000 MHz
Output VSWR
3.5 :1
View Details
Amplifier Type
Power Amplifier
Applications
Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range
728 to 768 MHz
View Details