MODEL 5207-MBM59649K -- 5000 SERIES MATCHED BAND MODULE
Empower RF Systems
5000 Series Matched Band Module
Model 5207-MBM59649K
Datasheet
Datasheet
Suppliers
5000 Series Matched Band Module
Model 5207-MBM59649K
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 5207-MBM59649K |
|
Product Name
|
5000 Series Matched Band Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-30 to 60 C (-22 to 140 F)
|
|
Frequency Range
|
5900 to 6400 MHz
|
|
Minimum Gain
|
41 dB
|
|
Maximum Gain
|
41 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Frequency Range
500 to 18000 MHz
Minimum Gain
16 dB
View Details
Applications
RF Microwave
Package Type
Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
Frequency Range
170 to 1675 MHz
Minimum Gain
? to 15.75 dB
Maximum Gain
15.75 dB
View Details