MODEL 5202-MBM343659 -- 5000 SERIES MATCHED BAND MODULE
Empower RF Systems
5000 Series Matched Band Module
Model 5202-MBM343659
Datasheet
Datasheet
Suppliers
5000 Series Matched Band Module
Model 5202-MBM343659
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 5202-MBM343659 |
|
Product Name
|
5000 Series Matched Band Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-30 to 60 C (-22 to 140 F)
|
|
Frequency Range
|
3400 to 3600 MHz
|
|
Minimum Gain
|
18 dB
|
|
Maximum Gain
|
20 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; TO-5-12
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Frequency Range
10 to 4200 MHz
Minimum Gain
? to 39 dB
Maximum Gain
39 dB
View Details
Amplifier Type
Power Amplifier
Frequency Range
10000 to 11000 MHz
Maximum Gain
35 dB
View Details