Empower RF Systems N to DIN 7/16 Adapter Model 5100 - 1026

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
N to DIN 7/16 Adapter
Model 5100 - 1026
N to DIN 7/16 Adapter Model 5100 - 1026

Technical Specifications

  Empower RF Systems
Product Category Electrical Terminations
Product Number Model 5100 - 1026
Product Name N to DIN 7/16 Adapter
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2110018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT1820 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details