Empower RF Systems MCX to SMA Adapter Model 5100 - 1008

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
MCX to SMA Adapter
Model 5100 - 1008
MCX to SMA Adapter Model 5100 - 1008

Technical Specifications

  Empower RF Systems
Product Category Electrical Terminations
Product Number Model 5100 - 1008
Product Name MCX to SMA Adapter
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT50R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Power Cable Terminations - 2259767-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details