MODEL 5014-MBM2227HM -- 5000 SERIES MATCHED BAND MODULE
Empower RF Systems
5000 Series Matched Band Module
Model 5014-MBM2227HM
Datasheet
Datasheet
Suppliers
5000 Series Matched Band Module
Model 5014-MBM2227HM
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 5014-MBM2227HM |
|
Product Name
|
5000 Series Matched Band Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-20 to 60 C (-4 to 140 F)
|
|
Frequency Range
|
2200 to 2700 MHz
|
|
Minimum Gain
|
46 dB
|
|
Maximum Gain
|
46 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 24-LPCC (4x4)
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
Frequency Range
50 to 3000 MHz
Minimum Gain
20.6 dB
Maximum Gain
20.6 dB
View Details
2 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Radar
Frequency Range
17300 to 21200 MHz
View Details