MODEL 5013-MBM2122AM -- 5000 SERIES MATCHED BAND MODULE
Empower RF Systems
5000 Series Matched Band Module
Model 5013-MBM2122AM
Datasheet
Datasheet
Suppliers
5000 Series Matched Band Module
Model 5013-MBM2122AM
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 5013-MBM2122AM |
|
Product Name
|
5000 Series Matched Band Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-30 to 60 C (-22 to 140 F)
|
|
Frequency Range
|
21000 to 22000 MHz
|
|
Minimum Gain
|
45 dB
|
|
Maximum Gain
|
45 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
Surface Mount; WB SOIC8
View Details
Amplifier Type
Power Amplifier
Frequency Range
7000 to 8500 MHz
Maximum Gain
21 dB
View Details
Frequency Range
2000 to 29000 MHz
Package Type
Connectorized; connectorized
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details