Empower RF Systems 5000 Series Matched Band Module Model 5009-MBM36373F

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
5000 Series Matched Band Module
Model 5009-MBM36373F
5000 Series Matched Band Module Model 5009-MBM36373F

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 5009-MBM36373F
Product Name 5000 Series Matched Band Module
Amplifier Type Power Amplifier
Frequency Range 3600 to 3700 MHz
Minimum Gain 32 dB
Maximum Gain 32 dB
Output Power 33.01 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details