MODEL 5002-MBM343679 -- 5000 SERIES MATCHED BAND MODULE
Empower RF Systems
5000 Series Matched Band Module
Model 5002-MBM343679
Datasheet
Datasheet
Suppliers
5000 Series Matched Band Module
Model 5002-MBM343679
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 5002-MBM343679 |
|
Product Name
|
5000 Series Matched Band Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-35 to 70 C (-31 to 158 F)
|
|
Frequency Range
|
3400 to 3700 MHz
|
|
Minimum Gain
|
18 dB
|
|
Maximum Gain
|
23 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Low Noise
RoHS Compliant
RoHS
Gain Flatness
16 dB
View Details
Frequency Range
0.1000 to 65000 MHz
Package Type
bare-die
View Details
Applications
RF Microwave
Package Type
Surface Mount; TO-5-12
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details