MODEL 4046-GCS4A4DYV -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4046-GCS4A4DYV
Datasheet
Datasheet
Suppliers
4000 Series General Comm. System
Model 4046-GCS4A4DYV
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4046-GCS4A4DYV |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
10 to 40 C (50 to 104 F)
|
|
Frequency Range
|
1025 to 1150 MHz
|
|
Minimum Gain
|
64 dB
|
|
Maximum Gain
|
64 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Frequency Range
100 to 3000 MHz
Minimum Gain
16 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Frequency Range
22000 to 57000 MHz
Package Type
Connectorized; connectorized
View Details
Amplifier Type
Power Amplifier
Frequency Range
2700 to 3700 MHz
Maximum Gain
33 dB
View Details