MODEL 4044-GCS1E1KPR -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4044-GCS1E1KPR
Datasheet
Datasheet
Suppliers
4000 Series General Comm. System
Model 4044-GCS1E1KPR
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4044-GCS1E1KPR |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
2 to 5 MHz
|
|
Minimum Gain
|
56 dB
|
|
Maximum Gain
|
56 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Operating Temperature
-40 to 85 C (-40 to 185 F)
Minimum Gain
7.6 dB
View Details
Amplifier Type
DLVA
Frequency Range
500 to 18000 MHz
Output VSWR
3.5 :1
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
ISM
Frequency Range
2400 to 2480 MHz
View Details
4 suppliers