MODEL 4022-GCS3H3PKO -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4022-GCS3H3PKO
Datasheet
Datasheet
Suppliers
4000 Series General Comm. System
Model 4022-GCS3H3PKO
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4022-GCS3H3PKO |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
350 to 760 MHz
|
|
Minimum Gain
|
50 dB
|
|
Maximum Gain
|
50 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Broadband
RoHS Compliant
RoHS
Gain Flatness
19.8 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
Frequency Range
10 to 70000 MHz
Package Type
Connectorized; connectorized
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
10 to 6000 MHz
Minimum Gain
11 dB
View Details