MODEL 4018-GCS4M4OUT -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4018-GCS4M4OUT
Datasheet
Datasheet
Suppliers
4000 Series General Comm. System
Model 4018-GCS4M4OUT
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4018-GCS4M4OUT |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1600 to 1700 MHz
|
|
Minimum Gain
|
60 dB
|
|
Maximum Gain
|
60 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Power
16 dBm
Package Type
Surface Mount; Plugin; QFN, 20-pin
Operating Voltage
3.6 volts
View Details
Amplifier Type
Low Noise Amplifier
Applications
Mobile / Wireless Systems
RoHS Compliant
RoHS
View Details
Frequency Range
20000 to 55000 MHz
Package Type
Connectorized; connectorized
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details