MODEL 4012-GCS3Q4ANP -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4012-GCS3Q4ANP
Datasheet
Datasheet
Suppliers
4000 Series General Comm. System
Model 4012-GCS3Q4ANP
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4012-GCS3Q4ANP |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
800 to 1000 MHz
|
|
Minimum Gain
|
52 dB
|
|
Maximum Gain
|
52 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
LTE
Frequency Range
5150 to 5925 MHz
View Details
3 suppliers
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Frequency Range
12000 to 46000 MHz
Package Type
bare-die
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
8 to 4000 MHz
Minimum Gain
14 dB
View Details