MODEL 3036-GCM4M4NAE -- 3000 SERIES GENERAL COMM. MODULE
Empower RF Systems
3000 Series General Comm. Module
Model 3036-GCM4M4NAE
Datasheet
Datasheet
Suppliers
3000 Series General Comm. Module
Model 3036-GCM4M4NAE
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 3036-GCM4M4NAE |
|
Product Name
|
3000 Series General Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-20 to 55 C (-4 to 131 F)
|
|
Frequency Range
|
1600 to 1630 MHz
|
|
Minimum Gain
|
30 dB
|
|
Maximum Gain
|
30 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
RoHS Compliant
RoHS
MMIC Tech.
MMIC
View Details
4 suppliers
Amplifier Type
DLVA
Frequency Range
4000 to 12000 MHz
Output VSWR
2 :1
View Details