MODEL 3034-GCM5E5GHM -- 3000 SERIES GENERAL COMM. MODULE
Empower RF Systems
3000 Series General Comm. Module
Model 3034-GCM5E5GHM
Datasheet
Datasheet
Suppliers
3000 Series General Comm. Module
Model 3034-GCM5E5GHM
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 3034-GCM5E5GHM |
|
Product Name
|
3000 Series General Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
2200 to 2300 MHz
|
|
Minimum Gain
|
46 dB
|
|
Maximum Gain
|
46 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 6-SuperMiniMold
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Operating Temperature
-40 to 85 C (-40 to 185 F)
Minimum Gain
13.6 dB
View Details
Applications
RF Microwave
Frequency Range
0.0 to 10000 MHz
Minimum Gain
8.5 to ? dB
View Details
2 suppliers