MODEL 3028-GCM4E4M90 -- 3000 SERIES GENERAL COMM. MODULE
Empower RF Systems
3000 Series General Comm. Module
Model 3028-GCM4E4M90
Datasheet
Datasheet
Suppliers
3000 Series General Comm. Module
Model 3028-GCM4E4M90
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 3028-GCM4E4M90 |
|
Product Name
|
3000 Series General Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1200 to 1600 MHz
|
|
Minimum Gain
|
50 dB
|
|
Maximum Gain
|
50 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
RoHS Compliant
RoHS
Operating Temperature
-45 to 85 C (-49 to 185 F)
Frequency Range
7000 MHz
View Details
4 suppliers
Amplifier Type
Power Amplifier
Frequency Range
37000 to 40000 MHz
Maximum Gain
26 dB
View Details