MODEL 3004-GCM3E3IK4 -- 3000 SERIES GENERAL COMM. MODULE
Empower RF Systems
3000 Series General Comm. Module
Model 3004-GCM3E3IK4
Suppliers
3000 Series General Comm. Module
Model 3004-GCM3E3IK4
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 3004-GCM3E3IK4 |
|
Product Name
|
3000 Series General Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
225 to 400 MHz
|
|
Minimum Gain
|
10 dB
|
|
Maximum Gain
|
10 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
400 to 2200 MHz
Minimum Gain
26.1 dB
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
CATV
Frequency Range
47 to 1218 MHz
View Details