MODEL 2097-BBS5A8C3G -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2097-BBS5A8C3G
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2097-BBS5A8C3G
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2097-BBS5A8C3G |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-10 to 60 C (14 to 140 F)
|
|
Frequency Range
|
2000 to 6000 MHz
|
|
Minimum Gain
|
34 dB
|
|
Maximum Gain
|
34 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
RoHS Compliant
RoHS
MMIC Tech.
MMIC
View Details
3 suppliers
Amplifier Type
Low Noise Amplifier
Frequency Range
12000 to 40000 MHz
Minimum Gain
30 dB
View Details
Amplifier Type
Power Amplifier
Applications
Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range
925 to 960 MHz
View Details