MODEL 2073-BBS1C3CUT -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2073-BBS1C3CUT
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2073-BBS1C3CUT
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2073-BBS1C3CUT |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1 to 100 MHz
|
|
Minimum Gain
|
60 dB
|
|
Maximum Gain
|
60 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
RoHS Compliant
RoHS
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
1000 MHz
View Details
4 suppliers
Frequency Range
0.0 to 6000 MHz
Maximum Gain
15.5 dB
Output Power
13.4 dBm
View Details