MODEL 2040-BBS2Q4AOQ -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2040-BBS2Q4AOQ
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2040-BBS2Q4AOQ
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2040-BBS2Q4AOQ |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
80 to 1000 MHz
|
|
Minimum Gain
|
54 dB
|
|
Maximum Gain
|
54 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 12-QFN (3x3)
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 80 C (-4 to 176 F)
Frequency Range
600 to 2500 MHz
View Details
2 suppliers
Applications
RF Microwave
Frequency Range
150 to 2500 MHz
Minimum Gain
20.5 dB
View Details